The CB1aHF-P-12V is a Mini-ISO automotive relay with a 1 Form A contact arrangement, 12 VDC coil, and PC board mounting. It features a high contact capacity of 40 A at 14 V DC for normally open contacts and a compact 22 × 26 mm footprint. The relay has a nominal coil power of 1.8 W, a maximum operating speed of 15 cpm, and operates within an ambient temperature range of -40 to +85°C. It includes a built-in resistor and is RoHS compliant. Contact material is cadmium-free silver alloy, with an initial contact resistance of 2 mΩ. The relay meets insulation and breakdown voltage specifications of 500 Vrms for 1 minute between contacts and coil.
Automotive Relays 1 Form A, 12VDC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CB1aHF-P-12V |
| Product Name | Automotive Relays |
| Relay Type | Automotive |