The CB1AF-R-M-24V is a 1 Form A automotive relay with a flux-resistant sealed construction, integrated resistor, bracket mounting, and a 24 V DC coil. It has a switching capacity of 20 A at 28 V DC and a maximum carrying current of 25 A at 85°C. The relay measures 22 × 26 mm and is rated for operation up to 125°C. It complies with RoHS and features a coil power consumption of 1.8 W, drop-out voltage of 2.4 to 8.4 V DC, and contact resistance of up to 15 mΩ. The expected mechanical life is a minimum of 10^6 operations.
Automotive Relays 1 Form A 24V with resistor inside
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CB1AF-R-M-24V |
| Product Name | Automotive Relays |
| Relay Type | Automotive |