Automotive relay with 1 Form A contact arrangement, 12V DC coil voltage, flux-resistant construction, and a built-in resistor, designed for switching loads up to 40 A at 14 V DC. It has a compact size of 22 × 26 mm and supports operation up to 125°C. The relay is sealed, uses cadmium-free silver alloy contacts, and meets automotive environmental standards with an insulation resistance of at least 20 MΩ and dielectric strength of 500 Vrms for 1 minute between contacts and coil.
Automotive Relays 1 Form A, 12VDC with resistor inside
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CB1aF-R-12V |
| Product Name | Automotive Relays |
| Relay Type | Automotive |