The CB1a-T-M-12V is a heat-resistant automotive relay with a bracket mounting style, designed for high-current switching up to 40 A at 14 V DC. It features a 1 Form A contact arrangement, a 12 V DC coil, and operates within an ambient temperature range of -40 to +125°C. The relay has a compact base footprint of 22 × 26 mm, a contact resistance of max. 15 mΩ, and a nominal operating power of 1.4 W. It is sealed, cadmium-free, and RoHS compliant, with a mechanical life of at least 10⁶ operations and a maximum operating speed of 15 cpm under nominal load.
Automotive Relays CB Relay (Heat resistant, Bracket)
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CB1a-T-M-12V |
| Product Name | Automotive Relays |
| Relay Type | Automotive |