Win Source Part Number: 1051295-CB1A-12V
Category: Relays>Automotive Relays
Series: CB
Termination Style: Plug In, Quick Connect - 0.250" (6.3mm)
Features: Sealed - Fully
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy, Cadmium Free
Standard Package: 50
Coil Resistance: 103 Ohms
Coil Current: 117 mA
Operate Time: 15 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 40 A
Switching Voltage: 14VDC - Nom
Release Time: 15 ms
Coil Power: 1.4W
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CB1A-M-12V; CB1AF-12V; CB1A-P-12VCB1A12V;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 7 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-1826,CB1A-12V-ND
Base Product Number: CB1A
Relay,SPST-NO,40A,12
Automotive Relays 40A 12VDC 1 FORM A SEALED QC
Relay;E-Mech;Automot
| Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1051295-CB1A-12V | 8155088 | CB1A-12V | 70158369 |
| Product Name | Relays - Automotive Relays | Automotive Relays | Automotive Relays | Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg40A;Ctrl-V 12DC;Vol-Rtg 14DC;Plug-In |
| Mounting | PCBoard; Socketable | Panel; Panel mount | PCBoard | |
| Resistance | 103 ohms | |||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Approvals | RoHS | |||
| Operating Temp | -40 F (-40 C) |