Panasonic Automotive Relays - CA1A-12V-C-5 CA1A-12V-C-5

Description
Manufacturer: Panasonic Win Source Part Number: 865719-CA1A-12V-C-5 Series: CA Operating Temperature Range: -30°C ~ 80°C Package: Bulk Mounting: Socketable Family Name: CA1A-12 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.41.0050 Other Part Number: -CA1A-12V-C, 255-5273, CA1A-12V-C-5-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 865719-CA1A-12V-C-5 Series: CA Operating Temperature Range: -30°C ~ 80°C Package: Bulk Mounting: Socketable Family Name: CA1A-12 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.41.0050 Other Part Number: -CA1A-12V-C, 255-5273, CA1A-12V-C-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - CA1A-12V-C-5 - 865719-CA1A-12V-C-5 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - CA1A-12V-C-5
865719-CA1A-12V-C-5
Automotive Relays - CA1A-12V-C-5 865719-CA1A-12V-C-5
Manufacturer: Panasonic Win Source Part Number: 865719-CA1A-12V-C-5 Series: CA Operating Temperature Range: -30°C ~ 80°C Package: Bulk Mounting: Socketable Family Name: CA1A-12 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.41.0050 Other Part Number: -CA1A-12V-C, 255-5273, CA1A-12V-C-5-ND

Manufacturer: Panasonic
Win Source Part Number: 865719-CA1A-12V-C-5
Series: CA
Operating Temperature Range: -30°C ~ 80°C
Package: Bulk
Mounting: Socketable
Family Name: CA1A-12
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.41.0050
Other Part Number: -CA1A-12V-C, 255-5273, CA1A-12V-C-5-ND

Buy Now Datasheet
Ca Relay(Automo Panasonic - 29X3441 - Newark, An Avnet Company
Chicago, IL, United States
Ca Relay(Automo Panasonic
29X3441
Ca Relay(Automo Panasonic 29X3441
CA Relay(Automo

CA Relay(Automo

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 865719-CA1A-12V-C-5 29X3441
Product Name Automotive Relays - CA1A-12V-C-5 Ca Relay(Automo Panasonic
Mounting PCBoard; Socketable
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details