Panasonic Battery, Coin Cell, 3V, 1Ah; Battery Voltage Panasonic Batteries BR2477A/GAN

Description
BATTERY, COIN CELL, 3V, 1AH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:7.7mm; External Width:-; Weight:8g RoHS Compliant: NA
Datasheet
Description
BATTERY, COIN CELL, 3V, 1AH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:7.7mm; External Width:-; Weight:8g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Coin Cell, 3V, 1Ah; Battery Voltage Panasonic Batteries - 40T0045 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Coin Cell, 3V, 1Ah; Battery Voltage Panasonic Batteries
40T0045
Battery, Coin Cell, 3V, 1Ah; Battery Voltage Panasonic Batteries 40T0045
BATTERY, COIN CELL, 3V, 1AH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:7.7mm; External Width:-; Weight:8g RoHS Compliant: NA

BATTERY, COIN CELL, 3V, 1AH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:PCB Pins; External Diameter:24.5mm; External Height:7.7mm; External Width:-; Weight:8g RoHS Compliant: NA

Supplier's Site Datasheet
Battery - 32450926 - Radwell International
Willingboro, NJ, United States
Battery
32450926
Battery 32450926
BATTERY, COIN CELL, 3V, 1000MAH, 3 PIN HORIZONTAL, 24.5X7.7 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, COIN CELL, 3V, 1000MAH, 3 PIN HORIZONTAL, 24.5X7.7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 40T0045 32450926
Product Name Battery, Coin Cell, 3V, 1Ah; Battery Voltage Panasonic Batteries Battery
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details