Panasonic Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries BR2330A/VAN

Description
BATTERY, COIN CELL, 3V, 255MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, COIN CELL, 3V, 255MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries - 64K3409 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries
64K3409
Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries 64K3409
BATTERY, COIN CELL, 3V, 255MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA

BATTERY, COIN CELL, 3V, 255MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 64K3409
Product Name Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details