Panasonic Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries BR2330A/HDN

Description
BATTERY, COIN CELL, 3V, 255MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, COIN CELL, 3V, 255MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries - 66H6595 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries
66H6595
Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries 66H6595
BATTERY, COIN CELL, 3V, 255MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA

BATTERY, COIN CELL, 3V, 255MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet
Battery - 32450898 - Radwell International
Willingboro, NJ, United States
Battery
32450898
Battery 32450898
BATTERY, COIN CELL, 3V, 255MAH, 23X3 MM, 2 PIN, HORIZONTAL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

BATTERY, COIN CELL, 3V, 255MAH, 23X3 MM, 2 PIN, HORIZONTAL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 66H6595 32450898
Product Name Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries Battery
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details