Panasonic Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries BR2330A/GAN

Description
BATTERY, COIN CELL, 3V, 255MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, COIN CELL, 3V, 255MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries - 40T0043 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries
40T0043
Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries 40T0043
BATTERY, COIN CELL, 3V, 255MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA

BATTERY, COIN CELL, 3V, 255MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 40T0043
Product Name Battery, Coin Cell, 3V, 255Mah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lead Acid Batteries - 1501557 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Ups
Capacity 18 ampere-hr
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1432 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details