Panasonic Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries BR2325

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Polymer; Battery Capacity:165mAh; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:2.5mm RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Polymer; Battery Capacity:165mAh; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:2.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 15C6484 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
15C6484
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 15C6484
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Polymer; Battery Capacity:165mAh; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:2.5mm RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Polymer; Battery Capacity:165mAh; Battery Terminals:Pressure Contact; External Diameter:23mm; External Height:2.5mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery - 483713 - Radwell International
Willingboro, NJ, United States
Battery
483713
Battery 483713
BATTERY, 3 V, COIN CELL, LITHIUM POLYMER, 165 MAH, PRESSURE CONTACT, 23 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, 3 V, COIN CELL, LITHIUM POLYMER, 165 MAH, PRESSURE CONTACT, 23 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 15C6484 483713
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries Battery
Primary Batteries Lithium Polymer
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10592 -  - AMETEK Programmable Power
Specs
Voltage 12.8 volts
Capacity 9.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details