Panasonic Lithium Coin Battery, 3V, 2325; Battery Voltage Panasonic Batteries BR2325-HGN

Description
LITHIUM COIN BATTERY, 3V, 2325; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:165mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:2.5mm; External Width:- RoHS Compliant: NA
Description
LITHIUM COIN BATTERY, 3V, 2325; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:165mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Coin Battery, 3V, 2325; Battery Voltage Panasonic Batteries - 54X3649 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Coin Battery, 3V, 2325; Battery Voltage Panasonic Batteries
54X3649
Lithium Coin Battery, 3V, 2325; Battery Voltage Panasonic Batteries 54X3649
LITHIUM COIN BATTERY, 3V, 2325; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:165mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

LITHIUM COIN BATTERY, 3V, 2325; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:165mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 54X3649
Product Name Lithium Coin Battery, 3V, 2325; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00409 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details