Panasonic Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries BR1632A/ HBN

Description
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries - 40T0042 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries
40T0042
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries 40T0042
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:- RoHS Compliant: NA

BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 40T0042
Product Name Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details