Panasonic Battery BR1632A/GAN

Description
COIN CELL BATTERY, 3V, 120MAH, 3 PIN HORIZONTAL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
COIN CELL BATTERY, 3V, 120MAH, 3 PIN HORIZONTAL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery - 32450866 - Radwell International
Willingboro, NJ, United States
Battery
32450866
Battery 32450866
COIN CELL BATTERY, 3V, 120MAH, 3 PIN HORIZONTAL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

COIN CELL BATTERY, 3V, 120MAH, 3 PIN HORIZONTAL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries - 20J4907 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries
20J4907
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries 20J4907
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA

BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 32450866 20J4907
Product Name Battery Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 1632
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1419-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
9V Rechargeable Batteries - 152257 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Standard Cylindrical Battery Sizes 9V
Capacity 0.4000 ampere-hr
View Details