Panasonic Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries BR1632A/ FAN

Description
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA
Datasheet
Description
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries - 01J2054 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries
01J2054
Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries 01J2054
BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA

BATTERY, COIN CELL, 3V, 120MAH; Battery Voltage:3V; Battery Size Code:1632; Battery Technology:Lithium; Battery Capacity:120mAh; Battery Terminals:PCB Pins; External Diameter:16mm; External Height:3.2mm; External Width:-; Weight:1.5gRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 01J2054
Product Name Battery, Coin Cell, 3V, 120Mah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 1632
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details