Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
PANASONIC
BR1632/HFN -- BATTERY LITH COIN 3V CELL W/LEGS BR-1632/HFN PANASONIC BATTERIES
Panasonic
battery Lith Coin 3V Cell W/legs Br-1632/hfn Panasonic Batteries
BR1632/HFN
Description
BATTERY LITH COIN 3V CELL W/LEGS - BR-1632/HFN
Newark, An Avnet Company
Done
Description
BATTERY LITH COIN 3V CELL W/LEGS - BR-1632/HFN
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
battery Lith Coin 3V Cell W/legs Br-1632/hfn Panasonic Batteries
24T4484
battery Lith Coin 3V Cell W/legs Br-1632/hfn Panasonic Batteries
24T4484
BATTERY LITH COIN 3V CELL W/LEGS - BR-1632/HFN
BATTERY LITH COIN 3V CELL W/LEGS - BR-1632/HFN
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Batteries
Product Number
24T4484
Product Name
battery Lith Coin 3V Cell W/legs Br-1632/hfn Panasonic Batteries
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
For AIM-65, AIM-68, AIM-75S and AIM-78S
View Details
AgozTech LLC
Replacement Battery for Zebra TC53, TC58, TC73 and TC78 Mobile Computers by AGOZ
AG-TC5373-BTR_GBSC
View Details
Green Cubes Technology
80V Lithium SAFEFlex Material Handling Batteries
FBP-1421
Specs
Voltage
80 volts
Capacity
735 ampere-hr
Width / Diameter
39.75 inch (1010 mm)
View Details
RS Components, Ltd.
Lead Acid Batteries
2818721
Specs
Lead Acid Batteries
Pure Lead
Application
Floating
Voltage
12 volts
View Details