Panasonic Batteries Non-Rechargeable (Primary) BR1616

Description
Coin, 16.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 16.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - P184-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
P184-ND
Batteries Non-Rechargeable (Primary) P184-ND
Coin, 16.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

Coin, 16.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 15C6481 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
15C6481
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 15C6481
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Polymer; Battery Capacity:48mAh; Battery Terminals:Pressure Contact; External Diameter:16mm; External Height:1.6mm; Weight:1gRoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Polymer; Battery Capacity:48mAh; Battery Terminals:Pressure Contact; External Diameter:16mm; External Height:1.6mm; Weight:1gRoHS Compliant: NA

Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - BR1616 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
BR1616
Battery Products - Batteries Non-Rechargeable (Primary) BR1616
BATTERY LITHIUM 3V COIN 16MM

BATTERY LITHIUM 3V COIN 16MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number P184-ND 15C6481 BR1616
Product Name Batteries Non-Rechargeable (Primary) Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries Battery Products - Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Application General Purpose
Capacity 0.0480 ampere-hr 0.0480 ampere-hr 0.0480 ampere-hr
Primary Batteries Lithium Polymer Lithium Poly-Carbon Monofluoride
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details