Panasonic Battery, Coin Cell, 3V, 48Mah; Battery Voltage Panasonic Batteries BR1225A/HBN

Description
BATTERY, COIN CELL, 3V, 48MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:48mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, COIN CELL, 3V, 48MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:48mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Coin Cell, 3V, 48Mah; Battery Voltage Panasonic Batteries - 73C7228 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Coin Cell, 3V, 48Mah; Battery Voltage Panasonic Batteries
73C7228
Battery, Coin Cell, 3V, 48Mah; Battery Voltage Panasonic Batteries 73C7228
BATTERY, COIN CELL, 3V, 48MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:48mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

BATTERY, COIN CELL, 3V, 48MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:48mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet
Battery - 32450874 - Radwell International
Willingboro, NJ, United States
Battery
32450874
Battery 32450874
BATTERY, 3 V, COIN CELL, LITHIUM, 48 MAH, PCB PINS, 12.5 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, 3 V, COIN CELL, LITHIUM, 48 MAH, PCB PINS, 12.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 73C7228 32450874
Product Name Battery, Coin Cell, 3V, 48Mah; Battery Voltage Panasonic Batteries Battery
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details