Panasonic Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries BR1225

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Polymer; Battery Capacity:48mAh; Battery Terminals:Pressure Contact; External Diameter:12.5mm; External Height:2.5mm RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Polymer; Battery Capacity:48mAh; Battery Terminals:Pressure Contact; External Diameter:12.5mm; External Height:2.5mm RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Lithium Battery, 3V, Coin Cell (part number 42M1340) has a nominal voltage of 3V and a capacity of 48mAh. It operates effectively within a temperature range of -30 to +80 degrees Celsius. The continuous drain capability is rated at 0.03mA. This battery is designed for applications requiring a compact power source, with dimensions of 12.5mm in diameter and 2.5mm in height. It features pressure contact terminals and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Lithium Battery, 3V, Coin Cell (part number 42M1340) has a nominal voltage of 3V and a capacity of 48mAh. It operates effectively within a temperature range of -30 to +80 degrees Celsius. The continuous drain capability is rated at 0.03mA. This battery is designed for applications requiring a compact power source, with dimensions of 12.5mm in diameter and 2.5mm in height. It features pressure contact terminals and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 42M1340 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
42M1340
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 42M1340
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Polymer; Battery Capacity:48mAh; Battery Terminals:Pressure Contact; External Diameter:12.5mm; External Height:2.5mm RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Polymer; Battery Capacity:48mAh; Battery Terminals:Pressure Contact; External Diameter:12.5mm; External Height:2.5mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery - 24687775 - Radwell International
Willingboro, NJ, United States
Battery
24687775
Battery 24687775
LITHIUM BATTERY, 3V, COIN CELL; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:COIN CELL; BATTERY TECHNOLOGY:LITHIUM POLYMER; BATTERY CAPACITY:48MAH; BATTERY TERMINALS:PRESSURE CONTACT; EXTERNAL DIAMETER:12.5MM; EXTERNAL HEIGHT:2.5MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

LITHIUM BATTERY, 3V, COIN CELL; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:COIN CELL; BATTERY TECHNOLOGY:LITHIUM POLYMER; BATTERY CAPACITY:48MAH; BATTERY TERMINALS:PRESSURE CONTACT; EXTERNAL DIAMETER:12.5MM; EXTERNAL HEIGHT:2.5MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 42M1340 24687775
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries Battery
Primary Batteries Lithium Polymer
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details