Panasonic Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries BR1225-1HC

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:48mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:- RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:48mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 31C2180 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
31C2180
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 31C2180
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:48mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:48mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 31C2180
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details