The Panasonic Coin Battery (part number 54X1945) has a nominal voltage of 3V and a capacity of 25mAh (0.025Ah). It is designed for a continuous standard load of 0.03mA and operates effectively within a temperature range of -30°C to +80°C. The battery features a pressure contact terminal and has dimensions of 12.5mm in diameter and 1.6mm in height, with a weight of 0.6g. This battery is suitable for applications requiring a compact power source with stable performance across a wide temperature range.
Coin, 12.5mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
BATTERY LITHIUM 3V COIN 12.5MM
BATTERY, COIN, 0.025AH, 3V; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Polymer; Battery Capacity:25mAh; Battery Terminals:Pressure Contact; External Diameter:12.5mm; External Height:1.6mm; Weight:0.6gRoHS Compliant: NA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries |
| Product Number | P182-ND | BR1216 | 54X1945 |
| Product Name | Batteries Non-Rechargeable (Primary) | Battery Products - Batteries Non-Rechargeable (Primary) | Battery, Coin, 0.025Ah, 3V; Battery Voltage Panasonic Batteries |
| Specialty Cells | Coin Cell or Button Cell | Coin Cell or Button Cell | |
| Application | General Purpose | ||
| Capacity | 0.0250 ampere-hr | 0.0250 ampere-hr | 0.0250 ampere-hr |
| Primary Batteries | Lithium Poly-Carbon Monofluoride | Lithium Polymer |