Panasonic Lithium Battery, 3V, C; Battery Voltage Panasonic Batteries BR-CSSP

Description
LITHIUM BATTERY, 3V, C; Battery Voltage:3V; Battery Size Code:C; Battery Technology:Lithium; Battery Capacity:5Ah; Battery Terminals:Pressure Contact; External Diameter:26mm; External Height:50mm; External Width:-; External Depth:- RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, C; Battery Voltage:3V; Battery Size Code:C; Battery Technology:Lithium; Battery Capacity:5Ah; Battery Terminals:Pressure Contact; External Diameter:26mm; External Height:50mm; External Width:-; External Depth:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, C; Battery Voltage Panasonic Batteries - 15C6475 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, C; Battery Voltage Panasonic Batteries
15C6475
Lithium Battery, 3V, C; Battery Voltage Panasonic Batteries 15C6475
LITHIUM BATTERY, 3V, C; Battery Voltage:3V; Battery Size Code:C; Battery Technology:Lithium; Battery Capacity:5Ah; Battery Terminals:Pressure Contact; External Diameter:26mm; External Height:50mm; External Width:-; External Depth:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, C; Battery Voltage:3V; Battery Size Code:C; Battery Technology:Lithium; Battery Capacity:5Ah; Battery Terminals:Pressure Contact; External Diameter:26mm; External Height:50mm; External Width:-; External Depth:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6475
Product Name Lithium Battery, 3V, C; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes C; C
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
SAFEFlex GSE Batteries - FBP-1328-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details
Speciality Size Rechargeable Batteries - 196922 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 3.7 volts
Capacity 2 ampere-hr
View Details