Panasonic Lithium Battery, 3V, C; Battery Voltage Panasonic Batteries BR-CC7P

Description
LITHIUM BATTERY, 3V, C; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26mm; External Height:50.5mm; External Width:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V, C; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26mm; External Height:50.5mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, C; Battery Voltage Panasonic Batteries - 25C3008 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, C; Battery Voltage Panasonic Batteries
25C3008
Lithium Battery, 3V, C; Battery Voltage Panasonic Batteries 25C3008
LITHIUM BATTERY, 3V, C; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26mm; External Height:50.5mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, C; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:5Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26mm; External Height:50.5mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 25C3008
Product Name Lithium Battery, 3V, C; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details