Panasonic Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries BR-A/BN

Description
LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:A; Battery Technology:Lithium; Battery Capacity:1.8Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:45.5mm; External Width:-; Weight:18g RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:A; Battery Technology:Lithium; Battery Capacity:1.8Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:45.5mm; External Width:-; Weight:18g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries - 15C6474 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries
15C6474
Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries 15C6474
LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:A; Battery Technology:Lithium; Battery Capacity:1.8Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:45.5mm; External Width:-; Weight:18g RoHS Compliant: NA

LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:A; Battery Technology:Lithium; Battery Capacity:1.8Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:45.5mm; External Width:-; Weight:18g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6474
Product Name Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes A; A
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details