Panasonic Connectors,Interconnects BR-2450A/FAN

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Battery Chemistry: Smart Batteries Battery Cell Size: Coin, 20.0mm Voltage - Rated: 1.3VDC Capacity: 300μAh Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Termination Style: PC Pin, Solder Lug
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Battery Chemistry: Smart Batteries Battery Cell Size: Coin, 20.0mm Voltage - Rated: 1.3VDC Capacity: 300μAh Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Termination Style: PC Pin, Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Battery Chemistry: Smart Batteries Battery Cell Size: Coin, 20.0mm Voltage - Rated: 1.3VDC Capacity: 300μAh Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Termination Style: PC Pin, Solder Lug

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Battery Chemistry: Smart Batteries
Battery Cell Size: Coin, 20.0mm
Voltage - Rated: 1.3VDC
Capacity: 300μAh
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Termination Style: PC Pin, Solder Lug

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-185-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details