Coin, 20.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Win Source Part Number: 1150263-BR-2032/BN
Category: Battery Products>Batteries Non-Rechargeable (Primary)
Series: BR2032
Termination Style: Requires Holder
Package: Bulk
Standard Package: 200
Voltage - Rated: 3 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 2.5 g
Battery Chemistry: Lithium Poly-Carbon Monofluoride
Battery Cell Size: Coin, 20.0mm
Capacity: 190mAh
Discharge Rate: 30µA
Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm)
Alternative Parts (Cross-Reference): BR-2032BN; BR2032-BN; BR2032/BN; BR2032BN;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8506.50.0000
Mfr: Panasonic - BSG
Other Names: BR-2032,BR2032BN,BR2
Base Product Number: BR-2032
RoHS Status: Not applicable
3V 190mAh Lithium Coin Battery 20mm x 3.2mm Product overview: BR-2032/BN from Panasonic is a Battery for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery, Battery Products, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 6-BR-2032/BN can be used for catalog matching and distributor lookup.
BATTERY LITHIUM 3V COIN 20MM
BATTERY, NON-RECHARGEABLE, COIN/BUTTON, LITHIUM ROHS COMPLIANT: NA LUORIDE, 3VDC, 190MAH
BATTERY LITHIUM 3V COIN 20MM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries | Batteries | Batteries |
| Product Number | 11-BR-2032/BN-ND | 1150263-BR-2032/BN | 6-BR-2032/BN | BR-2032/BN | 70AJ5689 | BR-2032/BN |
| Product Name | Batteries Non-Rechargeable (Primary) | Battery Products - Batteries Non-Rechargeable (Primary) | 3V Battery | Batteries Non-Rechargeable (Primary) | Battery, Non-Rechargeable, Coin/button, Lithium Rohs Compliant Panasonic Batteries | Battery Products - Batteries Non-Rechargeable (Primary) |
| Specialty Cells | Coin Cell or Button Cell | Coin Cell or Button Cell | ||||
| Application | General Purpose | |||||
| Capacity | 0.1900 ampere-hr | 0.1900 ampere-hr | 0.1900 ampere-hr |