Panasonic Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries BR-2/3AT2SP

Description
LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Solder Tab; External Diameter:17mm; External Height:33.5mm; External Width:-; Weight:13.5g RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Solder Tab; External Diameter:17mm; External Height:33.5mm; External Width:-; Weight:13.5g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries - 11C1392 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries
11C1392
Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries 11C1392
LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Solder Tab; External Diameter:17mm; External Height:33.5mm; External Width:-; Weight:13.5g RoHS Compliant: NA

LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Solder Tab; External Diameter:17mm; External Height:33.5mm; External Width:-; Weight:13.5g RoHS Compliant: NA

Supplier's Site Datasheet
Battery - 15154506 - Radwell International
Willingboro, NJ, United States
Battery
15154506
Battery 15154506
BATTERY, LITHIUM, 3 V, 2/3A, 1.2 AH, SOLDER TAB, 17X33.5 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, LITHIUM, 3 V, 2/3A, 1.2 AH, SOLDER TAB, 17X33.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 11C1392 15154506
Product Name Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries Battery
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 2/3A
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1421 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
Rechargeable Battery Packs - 1769368 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells Battery Packs and Assemblies; Aaa
Capacity 0.6000 ampere-hr
View Details