Panasonic Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries BR-2/3ASSP

Description
LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:33.5mm; External Width:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:33.5mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries - 15C6480 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries
15C6480
Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries 15C6480
LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:33.5mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Pressure Contact; External Diameter:17mm; External Height:33.5mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6480
Product Name Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 2/3A
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details