Panasonic Battery, Lithium, 6V; Battery Voltage Panasonic Batteries BR-2/3AGCT4A

Description
BATTERY, LITHIUM, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.9Ah; Battery Terminals:Connector; External Diameter:-; External Height:34.1mm; External Width:41.2mm; External Depth:41.2mmRoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.9Ah; Battery Terminals:Connector; External Diameter:-; External Height:34.1mm; External Width:41.2mm; External Depth:41.2mmRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium, 6V; Battery Voltage Panasonic Batteries - 12T2810 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 6V; Battery Voltage Panasonic Batteries
12T2810
Battery, Lithium, 6V; Battery Voltage Panasonic Batteries 12T2810
BATTERY, LITHIUM, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.9Ah; Battery Terminals:Connector; External Diameter:-; External Height:34.1mm; External Width:41.2mm; External Depth:41.2mmRoHS Compliant: NA

BATTERY, LITHIUM, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.9Ah; Battery Terminals:Connector; External Diameter:-; External Height:34.1mm; External Width:41.2mm; External Depth:41.2mmRoHS Compliant: NA

Supplier's Site Datasheet
Battery - 21253091 - Radwell International
Willingboro, NJ, United States
Battery
21253091
Battery 21253091
LITHIUM BATTERY, HEIGHT 34.1MM, WIDTH 41.2MM, DEPTH 41.2MM, 6 VOLT, 29AH. FREE 2 YEAR RADWELL WARRANTY

LITHIUM BATTERY, HEIGHT 34.1MM, WIDTH 41.2MM, DEPTH 41.2MM, 6 VOLT, 29AH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery -  - Radwell International
Willingboro, NJ, United States
Battery
Battery
PANASONIC Components BR-2/3AGCT4A

PANASONIC Components BR-2/3AGCT4A

Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - BR-2/3AGCT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
BR-2/3AGCT4A
Battery Products - Batteries Non-Rechargeable (Primary) BR-2/3AGCT4A
BATTERY LITHIUM 6V

BATTERY LITHIUM 6V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number 12T2810 21253091 BR-2/3AGCT4A
Product Name Battery, Lithium, 6V; Battery Voltage Panasonic Batteries Battery Battery Products - Batteries Non-Rechargeable (Primary)
Primary Batteries Lithium Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details