Panasonic Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries BR-2/3AE5SP

Description
LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:PCB Pins; External Diameter:17mm; External Height:33.5mm; External Width:-; External Depth:-RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:PCB Pins; External Diameter:17mm; External Height:33.5mm; External Width:-; External Depth:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries - 15C6479 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries
15C6479
Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries 15C6479
LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:PCB Pins; External Diameter:17mm; External Height:33.5mm; External Width:-; External Depth:-RoHS Compliant: NA

LITHIUM BATTERY, 3V, 2/3A; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:PCB Pins; External Diameter:17mm; External Height:33.5mm; External Width:-; External Depth:-RoHS Compliant: NA

Supplier's Site Datasheet
Battery - 483882 - Radwell International
Willingboro, NJ, United States
Battery
483882
Battery 483882
BATTERY, LITHIUM, 3V, 2/3A, 1200MAH, 2 PINS HORIZONTAL, PCB PINS, 17MM X 33.5MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, LITHIUM, 3V, 2/3A, 1200MAH, 2 PINS HORIZONTAL, PCB PINS, 17MM X 33.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 15C6479 483882
Product Name Lithium Battery, 3V, 2/3A; Battery Voltage Panasonic Batteries Battery
Primary Batteries Lithium
Standard Cylindrical Battery Sizes 2/3A
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details