Panasonic Battery Products - Batteries Non-Rechargeable (Primary) BR-1632A/HAN

Description
Win Source Part Number: 1340164-BR-1632A/HAN Category: Battery Products - Batteries Non-Rechargeable (Primary) Series: BR1632 Termination Style: PC Pin (Horizontal Mount) Package: Bulk Size / Dimension: 0.63" Dia x 0.13" H (16.0mm x 3.2mm) Standard Package: 600 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 1.5 g Battery Chemistry: Lithium Poly-Carbon Monofluoride Battery Cell Size: Coin, 16.0mm Capacity: 120mAh Discharge Rate: 30µA ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8506.50.0000 Mfr: Panasonic - BSG Base Product Number: BR-1632 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1340164-BR-1632A/HAN Category: Battery Products - Batteries Non-Rechargeable (Primary) Series: BR1632 Termination Style: PC Pin (Horizontal Mount) Package: Bulk Size / Dimension: 0.63" Dia x 0.13" H (16.0mm x 3.2mm) Standard Package: 600 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 1.5 g Battery Chemistry: Lithium Poly-Carbon Monofluoride Battery Cell Size: Coin, 16.0mm Capacity: 120mAh Discharge Rate: 30µA ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8506.50.0000 Mfr: Panasonic - BSG Base Product Number: BR-1632 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Batteries Non-Rechargeable (Primary) - 1340164-BR-1632A/HAN - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Non-Rechargeable (Primary)
1340164-BR-1632A/HAN
Battery Products - Batteries Non-Rechargeable (Primary) 1340164-BR-1632A/HAN
Win Source Part Number: 1340164-BR-1632A/HAN Category: Battery Products - Batteries Non-Rechargeable (Primary) Series: BR1632 Termination Style: PC Pin (Horizontal Mount) Package: Bulk Size / Dimension: 0.63" Dia x 0.13" H (16.0mm x 3.2mm) Standard Package: 600 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 1.5 g Battery Chemistry: Lithium Poly-Carbon Monofluoride Battery Cell Size: Coin, 16.0mm Capacity: 120mAh Discharge Rate: 30µA ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8506.50.0000 Mfr: Panasonic - BSG Base Product Number: BR-1632 RoHS Status: Not applicable

Win Source Part Number: 1340164-BR-1632A/HAN
Category: Battery Products - Batteries Non-Rechargeable (Primary)
Series: BR1632
Termination Style: PC Pin (Horizontal Mount)
Package: Bulk
Size / Dimension: 0.63" Dia x 0.13" H (16.0mm x 3.2mm)
Standard Package: 600
Voltage - Rated: 3 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 1.5 g
Battery Chemistry: Lithium Poly-Carbon Monofluoride
Battery Cell Size: Coin, 16.0mm
Capacity: 120mAh
Discharge Rate: 30µA
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8506.50.0000
Mfr: Panasonic - BSG
Base Product Number: BR-1632
RoHS Status: Not applicable

Buy Now Datasheet
Batteries Non-Rechargeable (Primary) - 11-BR-1632A/HAN-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
11-BR-1632A/HAN-ND
Batteries Non-Rechargeable (Primary) 11-BR-1632A/HAN-ND
Coin, 16.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

Coin, 16.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - BR-1632A/HAN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
BR-1632A/HAN
Battery Products - Batteries Non-Rechargeable (Primary) BR-1632A/HAN
BATTERY LITHIUM 3V COIN 16MM

BATTERY LITHIUM 3V COIN 16MM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number 1340164-BR-1632A/HAN 11-BR-1632A/HAN-ND BR-1632A/HAN
Product Name Battery Products - Batteries Non-Rechargeable (Primary) Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary)
Voltage 3 volts 3 volts
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10314 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details