Panasonic 3V Battery Non-Rechargeable BR-1632/HFN

Description
3V 120mAh Lithium Primary Battery, 1632 Size, PC Pin Product overview: BR-1632/HFN from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BR-1632/HFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V 120mAh Lithium Primary Battery, 1632 Size, PC Pin Product overview: BR-1632/HFN from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BR-1632/HFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V Battery Non-Rechargeable - 90-BR-1632/HFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-BR-1632/HFN
3V Battery Non-Rechargeable 90-BR-1632/HFN
3V 120mAh Lithium Primary Battery, 1632 Size, PC Pin Product overview: BR-1632/HFN from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BR-1632/HFN can be used for catalog matching and distributor lookup.

3V 120mAh Lithium Primary Battery, 1632 Size, PC Pin Product overview: BR-1632/HFN from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BR-1632/HFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Batteries Non-Rechargeable (Primary) - BR-1632/HFN - ODG (Origin Data Global)
Shenzhen, China
Batteries Non-Rechargeable (Primary)
BR-1632/HFN
Batteries Non-Rechargeable (Primary) BR-1632/HFN
BATTERY LITHIUM 3V COIN 16MM

BATTERY LITHIUM 3V COIN 16MM

Supplier's Site Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - BR-1632/HFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
BR-1632/HFN
Battery Products - Batteries Non-Rechargeable (Primary) BR-1632/HFN
BATTERY LITHIUM 3V COIN 16MM

BATTERY LITHIUM 3V COIN 16MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number 90-BR-1632/HFN BR-1632/HFN BR-1632/HFN
Product Name 3V Battery Non-Rechargeable Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary)
Capacity 0.1200 ampere-hr 0.1200 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1791-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details