Panasonic Connectors,Interconnects BR-1225A/FAN

Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Battery Chemistry: Smart Batteries Battery Cell Size: Coin, 4.8mm Voltage - Rated: 1.3VDC Capacity: 300μAh Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Termination Style: Solder
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Battery Chemistry: Smart Batteries Battery Cell Size: Coin, 4.8mm Voltage - Rated: 1.3VDC Capacity: 300μAh Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Termination Style: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Battery Chemistry: Smart Batteries Battery Cell Size: Coin, 4.8mm Voltage - Rated: 1.3VDC Capacity: 300μAh Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Termination Style: Solder

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Battery Chemistry: Smart Batteries
Battery Cell Size: Coin, 4.8mm
Voltage - Rated: 1.3VDC
Capacity: 300μAh
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Termination Style: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details