Panasonic Batteries Non-Rechargeable (Primary) BR-1225/HCN

Description
Coin, 12.5mm Lithium Poly-Carbon Monofluoride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 12.5mm Lithium Poly-Carbon Monofluoride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 11-BR-1225/HCN-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
11-BR-1225/HCN-ND
Batteries Non-Rechargeable (Primary) 11-BR-1225/HCN-ND
Coin, 12.5mm Lithium Poly-Carbon Monofluoride 3V Battery Non-Rechargeable (Primary)

Coin, 12.5mm Lithium Poly-Carbon Monofluoride 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
3V Battery Non-Rechargeable - 90-BR-1225/HCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-BR-1225/HCN
3V Battery Non-Rechargeable 90-BR-1225/HCN
3V Lithium Primary Battery, 48mAh, PC Pin Product overview: BR-1225/HCN from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BR-1225/HCN can be used for catalog matching and distributor lookup.

3V Lithium Primary Battery, 48mAh, PC Pin Product overview: BR-1225/HCN from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-BR-1225/HCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Batteries Non - Rechargeable (Primary) - BR-1225/HCN - 844325-BR-1225/HCN - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - BR-1225/HCN
844325-BR-1225/HCN
Batteries Non - Rechargeable (Primary) - BR-1225/HCN 844325-BR-1225/HCN
Manufacturer: Panasonic Win Source Part Number: 844325-BR-1225/HCN Series: BR1225 Features: Coin, 12.5mm Lithium Poly-Carbon Monoflouride Battery Non-Rechargeable (Primary) Package: Bulk Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8506.50.0000 Other Part Number: Q1489596, Q1489596A, BR1225/HCN, BR1225-1HCE, P191, BR1225-1HC, BR1225HCN

Manufacturer: Panasonic
Win Source Part Number: 844325-BR-1225/HCN
Series: BR1225
Features: Coin, 12.5mm Lithium Poly-Carbon Monoflouride Battery Non-Rechargeable (Primary)
Package: Bulk
Categories: Battery Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8506.50.0000
Other Part Number: Q1489596, Q1489596A, BR1225/HCN, BR1225-1HCE, P191, BR1225-1HC, BR1225HCN

Buy Now Datasheet
Batteries Non-Rechargeable (Primary) - BR-1225/HCN - ODG (Origin Data Global)
Shenzhen, China
Batteries Non-Rechargeable (Primary)
BR-1225/HCN
Batteries Non-Rechargeable (Primary) BR-1225/HCN
BATTERY LITHIUM 3V COIN 12.5MM

BATTERY LITHIUM 3V COIN 12.5MM

Supplier's Site Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - BR-1225/HCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
BR-1225/HCN
Battery Products - Batteries Non-Rechargeable (Primary) BR-1225/HCN
BATTERY LITHIUM 3V COIN 12.5MM

BATTERY LITHIUM 3V COIN 12.5MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries Batteries Batteries
Product Number 11-BR-1225/HCN-ND 90-BR-1225/HCN 844325-BR-1225/HCN BR-1225/HCN BR-1225/HCN
Product Name Batteries Non-Rechargeable (Primary) 3V Battery Non-Rechargeable Batteries Non - Rechargeable (Primary) - BR-1225/HCN Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.0480 ampere-hr 0.0480 ampere-hr 0.0480 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 1839472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br1225
Capacity 0.0480 ampere-hr
Width / Diameter 0.4921 inch (12.5 mm)
View Details