Coin, 12.5mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
BATTERY LITHIUM 3V COIN 12.5MM
LITHIUM COIN BATTERY, 3V, 1225; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:48mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:- RoHS Compliant: NA
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries |
| Product Number | 11-BR-1225/HBN-ND | BR-1225/HBN | 54X3645 |
| Product Name | Batteries Non-Rechargeable (Primary) | Battery Products - Batteries Non-Rechargeable (Primary) | Lithium Coin Battery, 3V, 1225; Battery Voltage Panasonic Batteries |
| Specialty Cells | Coin Cell or Button Cell | Coin Cell or Button Cell | |
| Application | General Purpose | ||
| Capacity | 0.0480 ampere-hr | 0.0480 ampere-hr | 0.0480 ampere-hr |
| Primary Batteries | Lithium Poly-Carbon Monofluoride | Lithium |