Coin, 12.5mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
BATTERY LITHIUM 3V COIN 12.5MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | 11-BR-1225/H1AN-ND | BR-1225/H1AN |
| Product Name | Batteries Non-Rechargeable (Primary) | Battery Products - Batteries Non-Rechargeable (Primary) |
| Specialty Cells | Coin Cell or Button Cell | |
| Application | General Purpose | |
| Capacity | 0.0480 ampere-hr | 0.0480 ampere-hr |