Panasonic Thermal Overload/Heater BMF9-04

Description
THERMAL OVERLOAD RELAY 220V 1.8-3.0AMP. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD RELAY 220V 1.8-3.0AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 4821826 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
4821826
Thermal Overload/Heater 4821826
THERMAL OVERLOAD RELAY 220V 1.8-3.0AMP. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY 220V 1.8-3.0AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4821826
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 2.95 HP
Three Phase Power 2.95 HP
DC Horsepower 2.95 HP
View Details
IEC 9 A Contactor - 100-C09EY01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details