AA 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 1.9Ah
NIMH - NICKEL METAL HYDRIDE BATTERY, AA, 1.2V, 2000 MAH, 2100 CYCLE LIFE.. FREE 2 YEAR RADWELL WARRANTY
BATTERY NIMH 1.2V 1.9AH AA
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries |
| Product Number | 11-BK-200AAB9B-ND | 124146491 | BK-200AAB9B |
| Product Name | Batteries Rechargeable (Secondary) | Battery | Battery Products - Batteries Rechargeable (Secondary) |
| Secondary Batteries | Nickel-metal Hydride | ||
| Standard Cylindrical Battery Sizes | AA | AA | |
| Application | General Purpose | ||
| Capacity | 1.9 ampere-hr | 1.9 ampere-hr |