Panasonic OEM Parts - OEM Parts (A - B) - BD3867S BD3867S

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049001-BD3867S Length: 127 mm Height: 6.35 mm Weight: 13.607771 g Width: 76.2 mm Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049001-BD3867S Length: 127 mm Height: 6.35 mm Weight: 13.607771 g Width: 76.2 mm Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BD3867S - 1049001-BD3867S - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BD3867S
1049001-BD3867S
OEM Parts - OEM Parts (A - B) - BD3867S 1049001-BD3867S
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049001-BD3867S Length: 127 mm Height: 6.35 mm Weight: 13.607771 g Width: 76.2 mm Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049001-BD3867S
Length: 127 mm
Height: 6.35 mm
Weight: 13.607771 g
Width: 76.2 mm
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1049001-BD3867S
Product Name OEM Parts - OEM Parts (A - B) - BD3867S
Unlock Full Specs
to access all available technical data