Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026152-BCR20H5E
Termination: Through Hole
Number of Cells: 1
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Mount: PCB
RoHS: Compliant
REACH SVHC: No SVHC
Number of Batteries: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026152-BCR20H5E |
| Product Name | OEM Parts - OEM Parts (A - B) - BCR20H5E |