Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968242-AZD1008
Termination: Conduit
Length: 30 mm
Approvals: CSA, TUV, UL
Orientation: Right Angle
Electrical Life: 150 kcycles
Contact Resistance: 25 mΩ
Height: 156.5 mm
Operating Force: 4.9 N
Mechanical Life: 10 Mcycles
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 45.5 mm
Mount: Screw
RoHS: Non-Compliant
Min Operating Temperature: -30 °C
Max Voltage Rating (AC): 380 V
Max Voltage Rating (DC): 220 V
Throw Configuration: SPDT
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 968242-AZD1008 |
| Product Name | OEM Parts - OEM Parts (A - B) - AZD1008 |