Panasonic Limit Switch, Flexible Rod, Spdt; Limit Switch Actuator Panasonic AZ8166

Description
LIMIT SWITCH, FLEXIBLE ROD, SPDT; Limit Switch Actuator:Wobble Rod; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.88N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, FLEXIBLE ROD, SPDT; Limit Switch Actuator:Wobble Rod; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.88N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Flexible Rod, Spdt; Limit Switch Actuator Panasonic - 93F4820 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Flexible Rod, Spdt; Limit Switch Actuator Panasonic
93F4820
Limit Switch, Flexible Rod, Spdt; Limit Switch Actuator Panasonic 93F4820
LIMIT SWITCH, FLEXIBLE ROD, SPDT; Limit Switch Actuator:Wobble Rod; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.88N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes

LIMIT SWITCH, FLEXIBLE ROD, SPDT; Limit Switch Actuator:Wobble Rod; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.88N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 93F4820
Product Name Limit Switch, Flexible Rod, Spdt; Limit Switch Actuator Panasonic
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 11550 - 11850 Degrees - S9200A-G163-39 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
View Details
Limit Switch - 3800890 - Radwell International
Specs
Device Type Linear Limit Switch
View Details