Panasonic Limit Switch; Limit Switch Actuator Panasonic AZ7166

Description
LIMIT SWITCH; Limit Switch Actuator:Wobble Rod; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:1.18N; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:115V RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH; Limit Switch Actuator:Wobble Rod; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:1.18N; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:115V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch; Limit Switch Actuator Panasonic - 93F4810 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch; Limit Switch Actuator Panasonic
93F4810
Limit Switch; Limit Switch Actuator Panasonic 93F4810
LIMIT SWITCH; Limit Switch Actuator:Wobble Rod; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:1.18N; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:115V RoHS Compliant: Yes

LIMIT SWITCH; Limit Switch Actuator:Wobble Rod; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:1.18N; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 93F4810
Product Name Limit Switch; Limit Switch Actuator Panasonic
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 2850 - 3150 Degrees - S9200A-G163-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Limit switch - limit switch - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
General Purpose Limit Switch - 801-ASC218 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Safety Interlock Switches - 6233048 - RS Components, Ltd.
Specs
Normal State Normally Closed
Certifications / Approvals RoHS Compliant
View Details
2 suppliers