Panasonic Limit Switch, Roller Lever, Spdt; Limit Switch Actuator Panasonic AZ7144

Description
LIMIT SWITCH, ROLLER LEVER, SPDT; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:2.75N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, ROLLER LEVER, SPDT; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:2.75N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Roller Lever, Spdt; Limit Switch Actuator Panasonic - 93F4809 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Roller Lever, Spdt; Limit Switch Actuator Panasonic
93F4809
Limit Switch, Roller Lever, Spdt; Limit Switch Actuator Panasonic 93F4809
LIMIT SWITCH, ROLLER LEVER, SPDT; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:2.75N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes

LIMIT SWITCH, ROLLER LEVER, SPDT; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:2.75N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 93F4809
Product Name Limit Switch, Roller Lever, Spdt; Limit Switch Actuator Panasonic
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Device Type Linear Limit Switch
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Limit Switch - 45110402 - Radwell International
Specs
Device Type Linear Limit Switch
View Details