Panasonic Limit Switch, Push Plunger, Spdt; Limit Switch Actuator Panasonic AZ7110

Description
LIMIT SWITCH, PUSH PLUNGER, SPDT; Limit Switch Actuator:Plunger; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:5.88N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, PUSH PLUNGER, SPDT; Limit Switch Actuator:Plunger; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:5.88N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Push Plunger, Spdt; Limit Switch Actuator Panasonic - 12N1596 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Push Plunger, Spdt; Limit Switch Actuator Panasonic
12N1596
Limit Switch, Push Plunger, Spdt; Limit Switch Actuator Panasonic 12N1596
LIMIT SWITCH, PUSH PLUNGER, SPDT; Limit Switch Actuator:Plunger; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:5.88N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes

LIMIT SWITCH, PUSH PLUNGER, SPDT; Limit Switch Actuator:Plunger; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:5.88N; Product Range:-; Contact Current DC Max:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 12N1596
Product Name Limit Switch, Push Plunger, Spdt; Limit Switch Actuator Panasonic
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 9750 - 1005 Degrees - S9200A-G163-33 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Limit Switch - limit switch 1 - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
View Details
Limit Switches - 6988779 - RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
View Details