Panasonic Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic AYG5V15085M1

Description
OPTICAL CONNECTOR, PLUG, 2CH, UNIDIR; Fibre Optic Connector Type:-; Fibre Type:Silica, UV Cured Resin; Fibre Diameter:0.6 mm; Connector Body Material:Copper Alloy Body; Product Range:V Series RoHS Compliant: Yes
Datasheet
Description
OPTICAL CONNECTOR, PLUG, 2CH, UNIDIR; Fibre Optic Connector Type:-; Fibre Type:Silica, UV Cured Resin; Fibre Diameter:0.6 mm; Connector Body Material:Copper Alloy Body; Product Range:V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic - 70AC6997 - Newark, An Avnet Company
Chicago, IL, United States
Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic
70AC6997
Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic 70AC6997
OPTICAL CONNECTOR, PLUG, 2CH, UNIDIR; Fibre Optic Connector Type:-; Fibre Type:Silica, UV Cured Resin; Fibre Diameter:0.6 mm; Connector Body Material:Copper Alloy Body; Product Range:V Series RoHS Compliant: Yes

OPTICAL CONNECTOR, PLUG, 2CH, UNIDIR; Fibre Optic Connector Type:-; Fibre Type:Silica, UV Cured Resin; Fibre Diameter:0.6 mm; Connector Body Material:Copper Alloy Body; Product Range:V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AC6997
Product Name Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA1L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details