Panasonic Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic AYG5V10585M3

Description
OPTICAL CONNECTOR, PLUG, 2CH, UNIDIR; Fibre Optic Connector Type:-; Fibre Type:Silica, UV Cured Resin; Fibre Diameter:0.6 mm; Connector Body Material:Copper Alloy Body; Product Range:V Series RoHS Compliant: Yes
Datasheet
Description
OPTICAL CONNECTOR, PLUG, 2CH, UNIDIR; Fibre Optic Connector Type:-; Fibre Type:Silica, UV Cured Resin; Fibre Diameter:0.6 mm; Connector Body Material:Copper Alloy Body; Product Range:V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic - 70AC6996 - Newark, An Avnet Company
Chicago, IL, United States
Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic
70AC6996
Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic 70AC6996
OPTICAL CONNECTOR, PLUG, 2CH, UNIDIR; Fibre Optic Connector Type:-; Fibre Type:Silica, UV Cured Resin; Fibre Diameter:0.6 mm; Connector Body Material:Copper Alloy Body; Product Range:V Series RoHS Compliant: Yes

OPTICAL CONNECTOR, PLUG, 2CH, UNIDIR; Fibre Optic Connector Type:-; Fibre Type:Silica, UV Cured Resin; Fibre Diameter:0.6 mm; Connector Body Material:Copper Alloy Body; Product Range:V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AC6996
Product Name Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers