Panasonic Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic AYG5V10585M1

Description
OPTICAL CONNECTOR, PLUG, 2CH, UNIDIR; Fibre Optic Connector Type:-; Fibre Type:Silica, UV Cured Resin; Fibre Diameter:0.6 mm; Connector Body Material:Copper Alloy Body; Product Range:V Series RoHS Compliant: Yes
Datasheet
Description
OPTICAL CONNECTOR, PLUG, 2CH, UNIDIR; Fibre Optic Connector Type:-; Fibre Type:Silica, UV Cured Resin; Fibre Diameter:0.6 mm; Connector Body Material:Copper Alloy Body; Product Range:V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic - 70AC6995 - Newark, An Avnet Company
Chicago, IL, United States
Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic
70AC6995
Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic 70AC6995
OPTICAL CONNECTOR, PLUG, 2CH, UNIDIR; Fibre Optic Connector Type:-; Fibre Type:Silica, UV Cured Resin; Fibre Diameter:0.6 mm; Connector Body Material:Copper Alloy Body; Product Range:V Series RoHS Compliant: Yes

OPTICAL CONNECTOR, PLUG, 2CH, UNIDIR; Fibre Optic Connector Type:-; Fibre Type:Silica, UV Cured Resin; Fibre Diameter:0.6 mm; Connector Body Material:Copper Alloy Body; Product Range:V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AC6995
Product Name Optical Connector, Plug, 2Ch, Unidir; Fibre Optic Connector Type Panasonic
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details