Panasonic Fibre Cable, 1Ch, Bidirection, 1M; Fibre Optic Connector A Panasonic AYG4V1A085M1

Description
FIBRE CABLE, 1CH, BIDIRECTION, 1M; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:1m; Fibre Diameter:-; Product Range:V Series Active Optical Connector RoHS Compliant: Yes
Datasheet
Description
FIBRE CABLE, 1CH, BIDIRECTION, 1M; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:1m; Fibre Diameter:-; Product Range:V Series Active Optical Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cable, 1Ch, Bidirection, 1M; Fibre Optic Connector A Panasonic - 41AH8158 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cable, 1Ch, Bidirection, 1M; Fibre Optic Connector A Panasonic
41AH8158
Fibre Cable, 1Ch, Bidirection, 1M; Fibre Optic Connector A Panasonic 41AH8158
FIBRE CABLE, 1CH, BIDIRECTION, 1M; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:1m; Fibre Diameter:-; Product Range:V Series Active Optical Connector RoHS Compliant: Yes

FIBRE CABLE, 1CH, BIDIRECTION, 1M; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:1m; Fibre Diameter:-; Product Range:V Series Active Optical Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41AH8158
Product Name Fibre Cable, 1Ch, Bidirection, 1M; Fibre Optic Connector A Panasonic
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details