Panasonic Fibre Cable, 1Ch, Bidirection, 50Mm; Fibre Optic Connector A Panasonic AYG4V10585M3

Description
FIBRE CABLE, 1CH, BIDIRECTION, 50MM; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:50mm; Fibre Diameter:-; Product Range:V Series RoHS Compliant: Yes
Datasheet
Description
FIBRE CABLE, 1CH, BIDIRECTION, 50MM; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:50mm; Fibre Diameter:-; Product Range:V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cable, 1Ch, Bidirection, 50Mm; Fibre Optic Connector A Panasonic - 41AH8161 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cable, 1Ch, Bidirection, 50Mm; Fibre Optic Connector A Panasonic
41AH8161
Fibre Cable, 1Ch, Bidirection, 50Mm; Fibre Optic Connector A Panasonic 41AH8161
FIBRE CABLE, 1CH, BIDIRECTION, 50MM; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:50mm; Fibre Diameter:-; Product Range:V Series RoHS Compliant: Yes

FIBRE CABLE, 1CH, BIDIRECTION, 50MM; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:50mm; Fibre Diameter:-; Product Range:V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41AH8161
Product Name Fibre Cable, 1Ch, Bidirection, 50Mm; Fibre Optic Connector A Panasonic
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details